Welwyn Components, Ltd. Res, 3K48, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-3K48MT1

Description
RES, 3K48, 20%, 0.75W, 2010, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K48, 20%, 0.75W, 2010, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K48, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH8940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH8940
Res, 3K48, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH8940
RES, 3K48, 20%, 0.75W, 2010, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K48, 20%, 0.75W, 2010, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K48, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5169
Res, 3K48, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5169
RES, 3K48, 20%, 0.75W, 2010, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K48, 20%, 0.75W, 2010, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH8940
Product Name Res, 3K48, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 3480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details