Welwyn Components, Ltd. Res, 39K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-39KMT3

Description
RES, 39K, 20%, 0.75W, 2010, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 39K, 20%, 0.75W, 2010, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3804 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3804
Res, 39K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3804
RES, 39K, 20%, 0.75W, 2010, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 39K, 20%, 0.75W, 2010, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH4024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH4024
Res, 39K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH4024
RES, 39K, 20%, 0.75W, 2010, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 39K, 20%, 0.75W, 2010, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3804
Product Name Res, 39K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details