Welwyn Components, Ltd. Res, 39K2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-39K2KT1

Description
RES, 39K2, 10%, 0.75W, 2010, THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 39K2, 10%, 0.75W, 2010, THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1425
Res, 39K2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1425
RES, 39K2, 10%, 0.75W, 2010, THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 39K2, 10%, 0.75W, 2010, THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5215
Res, 39K2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5215
RES, 39K2, 10%, 0.75W, 2010, THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 39K2, 10%, 0.75W, 2010, THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1425
Product Name Res, 39K2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 39200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers