Welwyn Components, Ltd. Res, 392R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-392RJT3

Description
RES, 392R, 5%, 0.75W, 2010, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 392R, 5%, 0.75W, 2010, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 392R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH2103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH2103
Res, 392R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH2103
RES, 392R, 5%, 0.75W, 2010, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 392R, 5%, 0.75W, 2010, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 392R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH9021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH9021
Res, 392R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH9021
RES, 392R, 5%, 0.75W, 2010, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 392R, 5%, 0.75W, 2010, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH2103
Product Name Res, 392R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details