Welwyn Components, Ltd. Res, 390R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-390RJT3

Description
RES, 390R, 5%, 0.75W, 2010, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 390R, 5%, 0.75W, 2010, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 390R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5218
Res, 390R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5218
RES, 390R, 5%, 0.75W, 2010, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 390R, 5%, 0.75W, 2010, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6485
Res, 390R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6485
RES, 390R, 5%, 0.75W, 2010, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 390R, 5%, 0.75W, 2010, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5218
Product Name Res, 390R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details