Welwyn Components, Ltd. Res, 390K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-390KKT1

Description
RES, 390K, 10%, 0.75W, 2010, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 390K, 10%, 0.75W, 2010, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 390K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH4027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH4027
Res, 390K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH4027
RES, 390K, 10%, 0.75W, 2010, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 390K, 10%, 0.75W, 2010, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH4026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH4026
Res, 390K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH4026
RES, 390K, 10%, 0.75W, 2010, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 390K, 10%, 0.75W, 2010, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH4027
Product Name Res, 390K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 390000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers