Welwyn Components, Ltd. Res, 390K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-390KJT3

Description
RES, 390K, 5%, 0.75W, 2010, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 390K, 5%, 0.75W, 2010, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 390K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH0864 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH0864
Res, 390K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH0864
RES, 390K, 5%, 0.75W, 2010, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 390K, 5%, 0.75W, 2010, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5217 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5217
Res, 390K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5217
RES, 390K, 5%, 0.75W, 2010, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 390K, 5%, 0.75W, 2010, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0864
Product Name Res, 390K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 390000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details