Welwyn Components, Ltd. Res, 383R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-383RJT3

Description
RES, 383R, 5%, 0.75W, 2010, THICK FILM; Resistance:383ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 383R, 5%, 0.75W, 2010, THICK FILM; Resistance:383ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 383R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 383R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6356
Res, 383R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6356
RES, 383R, 5%, 0.75W, 2010, THICK FILM; Resistance:383ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 383R, 5%, 0.75W, 2010, THICK FILM; Resistance:383ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 383R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH4022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 383R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH4022
Res, 383R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH4022
RES, 383R, 5%, 0.75W, 2010, THICK FILM; Resistance:383ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 383R, 5%, 0.75W, 2010, THICK FILM; Resistance:383ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH6356
Product Name Res, 383R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details