Welwyn Components, Ltd. Res, 34K8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-34K8MT1

Description
RES, 34K8, 20%, 0.75W, 2010, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 34K8, 20%, 0.75W, 2010, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34K8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5201
Res, 34K8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5201
RES, 34K8, 20%, 0.75W, 2010, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 34K8, 20%, 0.75W, 2010, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH3997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH3997
Res, 34K8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH3997
RES, 34K8, 20%, 0.75W, 2010, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 34K8, 20%, 0.75W, 2010, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5201
Product Name Res, 34K8, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 34800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers