Welwyn Components, Ltd. Res, 340R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-340RKT3

Description
RES, 340R, 10%, 0.75W, 2010, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 340R, 10%, 0.75W, 2010, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 340R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8789
Res, 340R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8789
RES, 340R, 10%, 0.75W, 2010, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 340R, 10%, 0.75W, 2010, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 340R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1397
Res, 340R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1397
RES, 340R, 10%, 0.75W, 2010, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 340R, 10%, 0.75W, 2010, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH8789
Product Name Res, 340R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details