Welwyn Components, Ltd. Res, 33R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-33RKT3

Description
RES, 33R, 10%, 0.75W, 2010, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 33R, 10%, 0.75W, 2010, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3772
Res, 33R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3772
RES, 33R, 10%, 0.75W, 2010, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33R, 10%, 0.75W, 2010, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6444
Res, 33R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6444
RES, 33R, 10%, 0.75W, 2010, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33R, 10%, 0.75W, 2010, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3772
Product Name Res, 33R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details