Welwyn Components, Ltd. Res, 33K2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-33K2JT3

Description
RES, 33K2, 5%, 0.75W, 2010, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 33K2, 5%, 0.75W, 2010, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6332
Res, 33K2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6332
RES, 33K2, 5%, 0.75W, 2010, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33K2, 5%, 0.75W, 2010, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5194 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5194
Res, 33K2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5194
RES, 33K2, 5%, 0.75W, 2010, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33K2, 5%, 0.75W, 2010, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH6332
Product Name Res, 33K2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 33200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details