Welwyn Components, Ltd. Res, 32R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-32R4MT1

Description
RES, 32R4, 20%, 0.75W, 2010, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 32R4, 20%, 0.75W, 2010, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 32R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1380
Res, 32R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1380
RES, 32R4, 20%, 0.75W, 2010, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 32R4, 20%, 0.75W, 2010, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 32R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8766
Res, 32R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8766
RES, 32R4, 20%, 0.75W, 2010, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 32R4, 20%, 0.75W, 2010, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1380
Product Name Res, 32R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details