Welwyn Components, Ltd. Res, 31R6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-31R6KT1

Description
RES, 31R6, 10%, 0.75W, 2010, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 31R6, 10%, 0.75W, 2010, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 31R6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH3399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31R6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH3399
Res, 31R6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH3399
RES, 31R6, 10%, 0.75W, 2010, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 31R6, 10%, 0.75W, 2010, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31R6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH0841 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31R6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH0841
Res, 31R6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH0841
RES, 31R6, 10%, 0.75W, 2010, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 31R6, 10%, 0.75W, 2010, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH3399
Product Name Res, 31R6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details