Welwyn Components, Ltd. Res, 30K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-30KJT1

Description
RES, 30K, 5%, 0.75W, 2010, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 30K, 5%, 0.75W, 2010, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6426 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6426
Res, 30K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6426
RES, 30K, 5%, 0.75W, 2010, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K, 5%, 0.75W, 2010, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH8965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH8965
Res, 30K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH8965
RES, 30K, 5%, 0.75W, 2010, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K, 5%, 0.75W, 2010, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH6426
Product Name Res, 30K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details