Welwyn Components, Ltd. Res, 30K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-30K9MT3

Description
RES, 30K9, 20%, 0.75W, 2010, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 30K9, 20%, 0.75W, 2010, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1370
Res, 30K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1370
RES, 30K9, 20%, 0.75W, 2010, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K9, 20%, 0.75W, 2010, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8756
Res, 30K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8756
RES, 30K9, 20%, 0.75W, 2010, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K9, 20%, 0.75W, 2010, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1370
Product Name Res, 30K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 30900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details