Welwyn Components, Ltd. Res, 30K9, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-30K9JT1

Description
RES, 30K9, 5%, 0.75W, 2010, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 30K9, 5%, 0.75W, 2010, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K9, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1363
Res, 30K9, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1363
RES, 30K9, 5%, 0.75W, 2010, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K9, 5%, 0.75W, 2010, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K9, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH3393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH3393
Res, 30K9, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH3393
RES, 30K9, 5%, 0.75W, 2010, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K9, 5%, 0.75W, 2010, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1363
Product Name Res, 30K9, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 30900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details