Welwyn Components, Ltd. Res, 2R8, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-2R8JT1

Description
RES, 2R8, 5%, 0.75W, 2010, THICK FILM; Resistance:2.8ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 2R8, 5%, 0.75W, 2010, THICK FILM; Resistance:2.8ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 2R8, 5%, 0.75W, 2010, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 2.8 ohms with a tolerance of ±5%. The power rating is 0.75 watts, making it suitable for various electronic applications. This resistor is constructed using thick film technology on a 96% alumina substrate, ensuring durability and reliability. It is also resistant to sulfur-bearing gases and has Pb-free terminations, complying with RoHS standards. The operating temperature range is from -55°C to +155°C, and it can withstand overload conditions of up to 6.25 times the rated power for short durations. The resistor is packaged on 12 mm carrier tape, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Res, 2R8, 5%, 0.75W, 2010, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 2.8 ohms with a tolerance of ±5%. The power rating is 0.75 watts, making it suitable for various electronic applications. This resistor is constructed using thick film technology on a 96% alumina substrate, ensuring durability and reliability. It is also resistant to sulfur-bearing gases and has Pb-free terminations, complying with RoHS standards. The operating temperature range is from -55°C to +155°C, and it can withstand overload conditions of up to 6.25 times the rated power for short durations. The resistor is packaged on 12 mm carrier tape, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 2R8, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R8, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6327
Res, 2R8, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6327
RES, 2R8, 5%, 0.75W, 2010, THICK FILM; Resistance:2.8ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R8, 5%, 0.75W, 2010, THICK FILM; Resistance:2.8ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R8, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH8618 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R8, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH8618
Res, 2R8, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH8618
RES, 2R8, 5%, 0.75W, 2010, THICK FILM; Resistance:2.8ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R8, 5%, 0.75W, 2010, THICK FILM; Resistance:2.8ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH6327
Product Name Res, 2R8, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 2.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers