Welwyn Components, Ltd. Res, 2R61, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-2R61KT1

Description
RES, 2R61, 10%, 0.75W, 2010, THICK FILM; Resistance:2.61ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R61, 10%, 0.75W, 2010, THICK FILM; Resistance:2.61ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R61, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 07AH0221 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R61, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
07AH0221
Res, 2R61, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 07AH0221
RES, 2R61, 10%, 0.75W, 2010, THICK FILM; Resistance:2.61ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R61, 10%, 0.75W, 2010, THICK FILM; Resistance:2.61ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R61, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH3867 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R61, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH3867
Res, 2R61, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH3867
RES, 2R61, 10%, 0.75W, 2010, THICK FILM; Resistance:2.61ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R61, 10%, 0.75W, 2010, THICK FILM; Resistance:2.61ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH0221
Product Name Res, 2R61, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 2.61 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details