Welwyn Components, Ltd. Res, 2R05, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-2R05JT3

Description
RES, 2R05, 5%, 0.75W, 2010, THICK FILM; Resistance:2.05ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R05, 5%, 0.75W, 2010, THICK FILM; Resistance:2.05ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R05, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH6617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R05, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH6617
Res, 2R05, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH6617
RES, 2R05, 5%, 0.75W, 2010, THICK FILM; Resistance:2.05ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R05, 5%, 0.75W, 2010, THICK FILM; Resistance:2.05ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R05, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R05, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1244
Res, 2R05, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1244
RES, 2R05, 5%, 0.75W, 2010, THICK FILM; Resistance:2.05ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R05, 5%, 0.75W, 2010, THICK FILM; Resistance:2.05ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH6617
Product Name Res, 2R05, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 2.05 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details