Welwyn Components, Ltd. Res, 2K87, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-2K87MT1

Description
RES, 2K87, 20%, 0.75W, 2010, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K87, 20%, 0.75W, 2010, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K87, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3651 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3651
Res, 2K87, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3651
RES, 2K87, 20%, 0.75W, 2010, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K87, 20%, 0.75W, 2010, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K87, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1255
Res, 2K87, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1255
RES, 2K87, 20%, 0.75W, 2010, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K87, 20%, 0.75W, 2010, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3651
Product Name Res, 2K87, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 2870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details