Welwyn Components, Ltd. Res, 2K74, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-2K74KT1

Description
RES, 2K74, 10%, 0.75W, 2010, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K74, 10%, 0.75W, 2010, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K74, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8767
Res, 2K74, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8767
RES, 2K74, 10%, 0.75W, 2010, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K74, 10%, 0.75W, 2010, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K74, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8626 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8626
Res, 2K74, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8626
RES, 2K74, 10%, 0.75W, 2010, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K74, 10%, 0.75W, 2010, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8767
Product Name Res, 2K74, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 2740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details