Welwyn Components, Ltd. Res, 2K61, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-2K61MT1

Description
RES, 2K61, 20%, 0.75W, 2010, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K61, 20%, 0.75W, 2010, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K61, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 07AH0215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
07AH0215
Res, 2K61, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 07AH0215
RES, 2K61, 20%, 0.75W, 2010, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K61, 20%, 0.75W, 2010, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K61, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH2015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH2015
Res, 2K61, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH2015
RES, 2K61, 20%, 0.75W, 2010, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K61, 20%, 0.75W, 2010, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH0215
Product Name Res, 2K61, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 2610 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details