Welwyn Components, Ltd. Res, 2K1, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-2K1KT3

Description
RES, 2K1, 10%, 0.75W, 2010, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K1, 10%, 0.75W, 2010, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K1, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH0735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH0735
Res, 2K1, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH0735
RES, 2K1, 10%, 0.75W, 2010, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K1, 10%, 0.75W, 2010, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K1, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH3309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH3309
Res, 2K1, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH3309
RES, 2K1, 10%, 0.75W, 2010, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K1, 10%, 0.75W, 2010, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0735
Product Name Res, 2K1, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 2100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details