Welwyn Components, Ltd. Res, 2K05, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-2K05MT3

Description
RES, 2K05, 20%, 0.75W, 2010, THICK FILM; Resistance:2.05kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K05, 20%, 0.75W, 2010, THICK FILM; Resistance:2.05kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K05, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH6608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH6608
Res, 2K05, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH6608
RES, 2K05, 20%, 0.75W, 2010, THICK FILM; Resistance:2.05kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K05, 20%, 0.75W, 2010, THICK FILM; Resistance:2.05kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K05, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1227
Res, 2K05, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1227
RES, 2K05, 20%, 0.75W, 2010, THICK FILM; Resistance:2.05kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K05, 20%, 0.75W, 2010, THICK FILM; Resistance:2.05kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH6608
Product Name Res, 2K05, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 2050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details