Welwyn Components, Ltd. Res, 29R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-29R4MT1

Description
RES, 29R4, 20%, 0.75W, 2010, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 29R4, 20%, 0.75W, 2010, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 29R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH3943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH3943
Res, 29R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH3943
RES, 29R4, 20%, 0.75W, 2010, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29R4, 20%, 0.75W, 2010, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 29R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH3375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH3375
Res, 29R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH3375
RES, 29R4, 20%, 0.75W, 2010, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29R4, 20%, 0.75W, 2010, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH3943
Product Name Res, 29R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details