Welwyn Components, Ltd. Res, 29K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-29K4MT3

Description
RES, 29K4, 20%, 0.75W, 2010, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 29K4, 20%, 0.75W, 2010, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 29K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH6659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH6659
Res, 29K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH6659
RES, 29K4, 20%, 0.75W, 2010, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29K4, 20%, 0.75W, 2010, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 29K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5159
Res, 29K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5159
RES, 29K4, 20%, 0.75W, 2010, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29K4, 20%, 0.75W, 2010, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH6659
Product Name Res, 29K4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 29400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details