Welwyn Components, Ltd. Res, 28K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-28KMT3

Description
RES, 28K, 20%, 0.75W, 2010, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 28K, 20%, 0.75W, 2010, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 28K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3719 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3719
Res, 28K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3719
RES, 28K, 20%, 0.75W, 2010, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28K, 20%, 0.75W, 2010, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH3935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH3935
Res, 28K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH3935
RES, 28K, 20%, 0.75W, 2010, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28K, 20%, 0.75W, 2010, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3719
Product Name Res, 28K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 28000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details