Welwyn Components, Ltd. Res, 27R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-27R4MT3

Description
RES, 27R4, 20%, 0.75W, 2010, THICK FILM; Resistance:27.4ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 27R4, 20%, 0.75W, 2010, THICK FILM; Resistance:27.4ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH3931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH3931
Res, 27R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH3931
RES, 27R4, 20%, 0.75W, 2010, THICK FILM; Resistance:27.4ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27R4, 20%, 0.75W, 2010, THICK FILM; Resistance:27.4ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5153
Res, 27R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5153
RES, 27R4, 20%, 0.75W, 2010, THICK FILM; Resistance:27.4ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27R4, 20%, 0.75W, 2010, THICK FILM; Resistance:27.4ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH3931
Product Name Res, 27R4, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details