Welwyn Components, Ltd. Res, 27K4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-27K4JT3

Description
RES, 27K4, 5%, 0.75W, 2010, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 27K4, 5%, 0.75W, 2010, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 07AH0267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
07AH0267
Res, 27K4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 07AH0267
RES, 27K4, 5%, 0.75W, 2010, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27K4, 5%, 0.75W, 2010, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6376
Res, 27K4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6376
RES, 27K4, 5%, 0.75W, 2010, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27K4, 5%, 0.75W, 2010, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH0267
Product Name Res, 27K4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 27400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details