Welwyn Components, Ltd. Res, 274K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-274KKT1

Description
RES, 274K, 10%, 0.75W, 2010, THICK FILM; Resistance:274kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 274K, 10%, 0.75W, 2010, THICK FILM; Resistance:274kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 274K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH0798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH0798
Res, 274K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH0798
RES, 274K, 10%, 0.75W, 2010, THICK FILM; Resistance:274kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 274K, 10%, 0.75W, 2010, THICK FILM; Resistance:274kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 274K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH2060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH2060
Res, 274K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH2060
RES, 274K, 10%, 0.75W, 2010, THICK FILM; Resistance:274kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 274K, 10%, 0.75W, 2010, THICK FILM; Resistance:274kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0798
Product Name Res, 274K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 274000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details