Welwyn Components, Ltd. Res, 26R7, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-26R7MT3

Description
RES, 26R7, 20%, 0.75W, 2010, THICK FILM; Resistance:26.7ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 26R7, 20%, 0.75W, 2010, THICK FILM; Resistance:26.7ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26R7, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R7, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8846
Res, 26R7, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8846
RES, 26R7, 20%, 0.75W, 2010, THICK FILM; Resistance:26.7ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26R7, 20%, 0.75W, 2010, THICK FILM; Resistance:26.7ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26R7, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R7, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8704
Res, 26R7, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8704
RES, 26R7, 20%, 0.75W, 2010, THICK FILM; Resistance:26.7ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26R7, 20%, 0.75W, 2010, THICK FILM; Resistance:26.7ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8846
Product Name Res, 26R7, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details