Welwyn Components, Ltd. Res, 26R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-26R7KT3

Description
RES, 26R7, 10%, 0.75W, 2010, THICK FILM; Resistance:26.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 26R7, 10%, 0.75W, 2010, THICK FILM; Resistance:26.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8703
Res, 26R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8703
RES, 26R7, 10%, 0.75W, 2010, THICK FILM; Resistance:26.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26R7, 10%, 0.75W, 2010, THICK FILM; Resistance:26.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH8915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH8915
Res, 26R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH8915
RES, 26R7, 10%, 0.75W, 2010, THICK FILM; Resistance:26.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26R7, 10%, 0.75W, 2010, THICK FILM; Resistance:26.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH8703
Product Name Res, 26R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details