Welwyn Components, Ltd. Res, 26R1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-26R1MT1

Description
RES, 26R1, 20%, 0.75W, 2010, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 26R1, 20%, 0.75W, 2010, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26R1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1316
Res, 26R1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1316
RES, 26R1, 20%, 0.75W, 2010, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26R1, 20%, 0.75W, 2010, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26R1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH8669 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH8669
Res, 26R1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH8669
RES, 26R1, 20%, 0.75W, 2010, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26R1, 20%, 0.75W, 2010, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1316
Product Name Res, 26R1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details