Welwyn Components, Ltd. Res, 26K1, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-26K1KT1

Description
RES, 26K1, 10%, 0.75W, 2010, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 26K1, 10%, 0.75W, 2010, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26K1, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8840
Res, 26K1, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8840
RES, 26K1, 10%, 0.75W, 2010, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26K1, 10%, 0.75W, 2010, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K1, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6274 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6274
Res, 26K1, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6274
RES, 26K1, 10%, 0.75W, 2010, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26K1, 10%, 0.75W, 2010, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8840
Product Name Res, 26K1, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 26100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers