Welwyn Components, Ltd. Res, 261K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-261KMT1

Description
RES, 261K, 20%, 0.75W, 2010, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 261K, 20%, 0.75W, 2010, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 261K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8848
Res, 261K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8848
RES, 261K, 20%, 0.75W, 2010, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 261K, 20%, 0.75W, 2010, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 261K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH2056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH2056
Res, 261K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH2056
RES, 261K, 20%, 0.75W, 2010, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 261K, 20%, 0.75W, 2010, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8848
Product Name Res, 261K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 261000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details