Welwyn Components, Ltd. Res, 25R5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-25R5MT3

Description
RES, 25R5, 20%, 0.75W, 2010, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 25R5, 20%, 0.75W, 2010, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 25R5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25R5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8837
Res, 25R5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8837
RES, 25R5, 20%, 0.75W, 2010, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 25R5, 20%, 0.75W, 2010, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 25R5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25R5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1315
Res, 25R5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1315
RES, 25R5, 20%, 0.75W, 2010, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 25R5, 20%, 0.75W, 2010, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8837
Product Name Res, 25R5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details