Welwyn Components, Ltd. Res, 255R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-255RJT1

Description
RES, 255R, 5%, 0.75W, 2010, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 255R, 5%, 0.75W, 2010, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 255R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH6649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH6649
Res, 255R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH6649
RES, 255R, 5%, 0.75W, 2010, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 255R, 5%, 0.75W, 2010, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 255R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH3360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH3360
Res, 255R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH3360
RES, 255R, 5%, 0.75W, 2010, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 255R, 5%, 0.75W, 2010, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH6649
Product Name Res, 255R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers