Welwyn Components, Ltd. Res, 24K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-24K9MT1

Description
RES, 24K9, 20%, 0.75W, 2010, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 24K9, 20%, 0.75W, 2010, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1299
Res, 24K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1299
RES, 24K9, 20%, 0.75W, 2010, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24K9, 20%, 0.75W, 2010, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8689
Res, 24K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8689
RES, 24K9, 20%, 0.75W, 2010, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24K9, 20%, 0.75W, 2010, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1299
Product Name Res, 24K9, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 24900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers