Welwyn Components, Ltd. Res, 24K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-24K3MT1

Description
RES, 24K3, 20%, 0.75W, 2010, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 24K3, 20%, 0.75W, 2010, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH0774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH0774
Res, 24K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH0774
RES, 24K3, 20%, 0.75W, 2010, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24K3, 20%, 0.75W, 2010, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1298 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1298
Res, 24K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1298
RES, 24K3, 20%, 0.75W, 2010, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24K3, 20%, 0.75W, 2010, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0774
Product Name Res, 24K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 24300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details