Welwyn Components, Ltd. Res, 240K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-240KMT1

Description
RES, 240K, 20%, 0.75W, 2010, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 240K, 20%, 0.75W, 2010, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 240K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8832
Res, 240K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8832
RES, 240K, 20%, 0.75W, 2010, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 240K, 20%, 0.75W, 2010, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8690
Res, 240K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8690
RES, 240K, 20%, 0.75W, 2010, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 240K, 20%, 0.75W, 2010, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8832
Product Name Res, 240K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 240000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details