Welwyn Components, Ltd. Res, 240K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-240KKT1

Description
RES, 240K, 10%, 0.75W, 2010, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 240K, 10%, 0.75W, 2010, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 240K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH0779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH0779
Res, 240K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH0779
RES, 240K, 10%, 0.75W, 2010, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 240K, 10%, 0.75W, 2010, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3695
Res, 240K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3695
RES, 240K, 10%, 0.75W, 2010, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 240K, 10%, 0.75W, 2010, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0779
Product Name Res, 240K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 240000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details