Welwyn Components, Ltd. Res, 23R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-23R7KT1

Description
RES, 23R7, 10%, 0.75W, 2010, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 23R7, 10%, 0.75W, 2010, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1298 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1298
Res, 23R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1298
RES, 23R7, 10%, 0.75W, 2010, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23R7, 10%, 0.75W, 2010, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH0768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH0768
Res, 23R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH0768
RES, 23R7, 10%, 0.75W, 2010, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23R7, 10%, 0.75W, 2010, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1298
Product Name Res, 23R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers