Welwyn Components, Ltd. Res, 23R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-23R2KT1

Description
RES, 23R2, 10%, 0.75W, 2010, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 23R2, 10%, 0.75W, 2010, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH3898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH3898
Res, 23R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH3898
RES, 23R2, 10%, 0.75W, 2010, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23R2, 10%, 0.75W, 2010, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6355
Res, 23R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6355
RES, 23R2, 10%, 0.75W, 2010, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23R2, 10%, 0.75W, 2010, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH3898
Product Name Res, 23R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details