Welwyn Components, Ltd. Res, 215R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-215RKT3

Description
RES, 215R, 10%, 0.75W, 2010, THICK FILM; Resistance:215ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 215R, 10%, 0.75W, 2010, THICK FILM; Resistance:215ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 215R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6346
Res, 215R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6346
RES, 215R, 10%, 0.75W, 2010, THICK FILM; Resistance:215ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 215R, 10%, 0.75W, 2010, THICK FILM; Resistance:215ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 215R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5128
Res, 215R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5128
RES, 215R, 10%, 0.75W, 2010, THICK FILM; Resistance:215ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 215R, 10%, 0.75W, 2010, THICK FILM; Resistance:215ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH6346
Product Name Res, 215R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details