Welwyn Components, Ltd. Res, 205K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-205KMT3

Description
RES, 205K, 20%, 0.75W, 2010, THICK FILM; Resistance:205kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 205K, 20%, 0.75W, 2010, THICK FILM; Resistance:205kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 205K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8799
Res, 205K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8799
RES, 205K, 20%, 0.75W, 2010, THICK FILM; Resistance:205kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 205K, 20%, 0.75W, 2010, THICK FILM; Resistance:205kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 205K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH6628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH6628
Res, 205K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH6628
RES, 205K, 20%, 0.75W, 2010, THICK FILM; Resistance:205kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 205K, 20%, 0.75W, 2010, THICK FILM; Resistance:205kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8799
Product Name Res, 205K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 205000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers