Welwyn Components, Ltd. Res, 200R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-200RMT1

Description
RES, 200R, 20%, 0.75W, 2010, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 200R, 20%, 0.75W, 2010, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 200R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1275
Res, 200R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1275
RES, 200R, 20%, 0.75W, 2010, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200R, 20%, 0.75W, 2010, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 200R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1268
Res, 200R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1268
RES, 200R, 20%, 0.75W, 2010, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200R, 20%, 0.75W, 2010, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1275
Product Name Res, 200R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details