Welwyn Components, Ltd. Res, 200K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-200KMT1

Description
RES, 200K, 20%, 0.75W, 2010, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 200K, 20%, 0.75W, 2010, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH3871 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH3871
Res, 200K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH3871
RES, 200K, 20%, 0.75W, 2010, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200K, 20%, 0.75W, 2010, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5123
Res, 200K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5123
RES, 200K, 20%, 0.75W, 2010, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200K, 20%, 0.75W, 2010, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH3871
Product Name Res, 200K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details