Welwyn Components, Ltd. Res, 1R96, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1R96JT3

Description
RES, 1R96, 5%, 0.75W, 2010, THICK FILM; Resistance:1.96ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R96, 5%, 0.75W, 2010, THICK FILM; Resistance:1.96ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R96, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH8465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R96, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH8465
Res, 1R96, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH8465
RES, 1R96, 5%, 0.75W, 2010, THICK FILM; Resistance:1.96ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R96, 5%, 0.75W, 2010, THICK FILM; Resistance:1.96ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R96, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH3238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R96, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH3238
Res, 1R96, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH3238
RES, 1R96, 5%, 0.75W, 2010, THICK FILM; Resistance:1.96ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R96, 5%, 0.75W, 2010, THICK FILM; Resistance:1.96ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH8465
Product Name Res, 1R96, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1.96 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers