Welwyn Components, Ltd. Res, 1R91, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1R91KT3

Description
RES, 1R91, 10%, 0.75W, 2010, THICK FILM; Resistance:1.91ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R91, 10%, 0.75W, 2010, THICK FILM; Resistance:1.91ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R91, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R91, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6166
Res, 1R91, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6166
RES, 1R91, 10%, 0.75W, 2010, THICK FILM; Resistance:1.91ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R91, 10%, 0.75W, 2010, THICK FILM; Resistance:1.91ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R91, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH8464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R91, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH8464
Res, 1R91, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH8464
RES, 1R91, 10%, 0.75W, 2010, THICK FILM; Resistance:1.91ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R91, 10%, 0.75W, 2010, THICK FILM; Resistance:1.91ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH6166
Product Name Res, 1R91, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1.91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details